Menda Products, Inc. Menda Glass Liquid Dispenser 35740 - 2 in Wide 35740

Description
The Menda glass liquid dispenser is another quality product from Menda. Includes: PFA Stem. The overall width measures 2 in.
Description
The Menda glass liquid dispenser is another quality product from Menda. Includes: PFA Stem. The overall width measures 2 in.

Suppliers

Company
Product
Description
Supplier Links
Menda Glass Liquid Dispenser 35740 - 2 in Wide - MENDA 35740 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Menda Glass Liquid Dispenser 35740 - 2 in Wide
MENDA 35740
Menda Glass Liquid Dispenser 35740 - 2 in Wide MENDA 35740
The Menda glass liquid dispenser is another quality product from Menda. Includes: PFA Stem. The overall width measures 2 in.

The Menda glass liquid dispenser is another quality product from Menda. Includes: PFA Stem. The overall width measures 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number MENDA 35740
Product Name Menda Glass Liquid Dispenser 35740 - 2 in Wide
Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details