Menda Products, Inc. ESD Brush 35691

Description
Brushes Minimize Static Charge Generation and Dissipative ESD Charges to Ground when Held by Grounded Personnel Dissipative Polypropylene Black Handles Are Able to Remove Charges to Ground Resistance of Conductive Fibers: 10E3 to 10E4 Ohms Resistance of Dissipative Handle: 10E5 to 10E8 Ohms Three Kinds of Bristles — Soft, Semi-Fine, Hard Semi-Fine Bristles Are Ideal for Chemical and Electronics Applications Firm Bristles Are Mainly for Electronics, Especially Circuit Boards
Description
Brushes Minimize Static Charge Generation and Dissipative ESD Charges to Ground when Held by Grounded Personnel Dissipative Polypropylene Black Handles Are Able to Remove Charges to Ground Resistance of Conductive Fibers: 10E3 to 10E4 Ohms Resistance of Dissipative Handle: 10E5 to 10E8 Ohms Three Kinds of Bristles — Soft, Semi-Fine, Hard Semi-Fine Bristles Are Ideal for Chemical and Electronics Applications Firm Bristles Are Mainly for Electronics, Especially Circuit Boards

Suppliers

Company
Product
Description
Supplier Links
ESD Brush - 70127180 - Allied Electronics, Inc.
Fort Worth, TX, USA
ESD Brush
70127180
ESD Brush 70127180
Brushes Minimize Static Charge Generation and Dissipative ESD Charges to Ground when Held by Grounded Personnel Dissipative Polypropylene Black Handles Are Able to Remove Charges to Ground Resistance of Conductive Fibers: 10E3 to 10E4 Ohms Resistance of Dissipative Handle: 10E5 to 10E8 Ohms Three Kinds of Bristles — Soft, Semi-Fine, Hard Semi-Fine Bristles Are Ideal for Chemical and Electronics Applications Firm Bristles Are Mainly for Electronics, Especially Circuit Boards

  • Brushes Minimize Static Charge Generation and Dissipative ESD Charges to Ground when Held by Grounded Personnel
  • Dissipative Polypropylene Black Handles Are Able to Remove Charges to Ground
  • Resistance of Conductive Fibers: 10E3 to 10E4 Ohms
  • Resistance of Dissipative Handle: 10E5 to 10E8 Ohms
  • Three Kinds of Bristles — Soft, Semi-Fine, Hard
  • Semi-Fine Bristles Are Ideal for Chemical and Electronics Applications
  • Firm Bristles Are Mainly for Electronics, Especially Circuit Boards
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70127180
Product Name ESD Brush
Brush Filament / Fill Material Natural Bristle / Hair
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless steel
Rotary Speed 18000 rpm
Outer / OD 1.57 inch (40 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
Silicon Carbide Filament, Standard Density --Disc Brushes - 0566600 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 2000 rpm
View Details