Menda Products, Inc. Anti Static Brushes 35688

Description
Dissipative brush,long handle,nylon 30mm
Request a Quote
Description
Dissipative brush,long handle,nylon 30mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Brushes - 7199851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Brushes
7199851
Anti Static Brushes 7199851
Dissipative brush,long handle,nylon 30mm

Dissipative brush,long handle,nylon 30mm

Supplier's Site
Brush, dissipative long nylon with handle, 30mm - 70127193 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brush, dissipative long nylon with handle, 30mm
70127193
Brush, dissipative long nylon with handle, 30mm 70127193
Brush, dissipative long nylon with handle, 30mm

Brush, dissipative long nylon with handle, 30mm

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Industrial Brushes Industrial Brushes
Product Number 7199851 70127193
Product Name Anti Static Brushes Brush, dissipative long nylon with handle, 30mm
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon Synthetic Filament
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 7.01 inch (178 mm)
Applications Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Scrubbing Brushes - 227913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Applications Cleaning
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details