Menda Products, Inc. Cable Cover, Zipper, Nylon, Black, 98Ft; Sleeving / Tubing Type Menda 35644

Description
CABLE COVER, ZIPPER, NYLON, BLACK, 98FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:30m; Length - Imperial:98ft; Product Range:-; Length:98ft RoHS Compliant: Yes
Datasheet
Description
CABLE COVER, ZIPPER, NYLON, BLACK, 98FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:30m; Length - Imperial:98ft; Product Range:-; Length:98ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Cover, Zipper, Nylon, Black, 98Ft; Sleeving / Tubing Type Menda - 47W8644 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cover, Zipper, Nylon, Black, 98Ft; Sleeving / Tubing Type Menda
47W8644
Cable Cover, Zipper, Nylon, Black, 98Ft; Sleeving / Tubing Type Menda 47W8644
CABLE COVER, ZIPPER, NYLON, BLACK, 98FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:30m; Length - Imperial:98ft; Product Range:-; Length:98ft RoHS Compliant: Yes

CABLE COVER, ZIPPER, NYLON, BLACK, 98FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:30m; Length - Imperial:98ft; Product Range:-; Length:98ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 47W8644
Product Name Cable Cover, Zipper, Nylon, Black, 98Ft; Sleeving / Tubing Type Menda
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0619356010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details