Menda Products, Inc. Cable Cover, Zipper, Nylon, Black, 2Ft; Sleeving / Tubing Type Menda 35642

Description
CABLE COVER, ZIPPER, NYLON, BLACK, 2FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:609.6mm; Length - Imperial:2ft; Product Range:-; Length:2ft RoHS Compliant: Yes
Datasheet
Description
CABLE COVER, ZIPPER, NYLON, BLACK, 2FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:609.6mm; Length - Imperial:2ft; Product Range:-; Length:2ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Cover, Zipper, Nylon, Black, 2Ft; Sleeving / Tubing Type Menda - 47W8642 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cover, Zipper, Nylon, Black, 2Ft; Sleeving / Tubing Type Menda
47W8642
Cable Cover, Zipper, Nylon, Black, 2Ft; Sleeving / Tubing Type Menda 47W8642
CABLE COVER, ZIPPER, NYLON, BLACK, 2FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:609.6mm; Length - Imperial:2ft; Product Range:-; Length:2ft RoHS Compliant: Yes

CABLE COVER, ZIPPER, NYLON, BLACK, 2FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:609.6mm; Length - Imperial:2ft; Product Range:-; Length:2ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 47W8642
Product Name Cable Cover, Zipper, Nylon, Black, 2Ft; Sleeving / Tubing Type Menda
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 099909M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details