Menda Products, Inc. Cable Cover, Zipper, Nylon, Black, 10Ft; Sleeving / Tubing Type Menda 35641

Description
CABLE COVER, ZIPPER, NYLON, BLACK, 10FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:3.05m; Length - Imperial:10ft; Product Range:-; Length:10ft RoHS Compliant: Yes
Datasheet
Description
CABLE COVER, ZIPPER, NYLON, BLACK, 10FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:3.05m; Length - Imperial:10ft; Product Range:-; Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Cover, Zipper, Nylon, Black, 10Ft; Sleeving / Tubing Type Menda - 47W8641 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cover, Zipper, Nylon, Black, 10Ft; Sleeving / Tubing Type Menda
47W8641
Cable Cover, Zipper, Nylon, Black, 10Ft; Sleeving / Tubing Type Menda 47W8641
CABLE COVER, ZIPPER, NYLON, BLACK, 10FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:3.05m; Length - Imperial:10ft; Product Range:-; Length:10ft RoHS Compliant: Yes

CABLE COVER, ZIPPER, NYLON, BLACK, 10FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:3.05m; Length - Imperial:10ft; Product Range:-; Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 47W8641
Product Name Cable Cover, Zipper, Nylon, Black, 10Ft; Sleeving / Tubing Type Menda
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details