Menda Products, Inc. Cable Cover, Zipper, Nylon, Black, 10Ft; Sleeving / Tubing Type Menda 35640

Description
CABLE COVER, ZIPPER, NYLON, BLACK, 10FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:3.05m; Length - Imperial:10ft; Product Range:-; Length:10ft RoHS Compliant: Yes
Datasheet
Description
CABLE COVER, ZIPPER, NYLON, BLACK, 10FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:3.05m; Length - Imperial:10ft; Product Range:-; Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Cover, Zipper, Nylon, Black, 10Ft; Sleeving / Tubing Type Menda - 47W8640 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cover, Zipper, Nylon, Black, 10Ft; Sleeving / Tubing Type Menda
47W8640
Cable Cover, Zipper, Nylon, Black, 10Ft; Sleeving / Tubing Type Menda 47W8640
CABLE COVER, ZIPPER, NYLON, BLACK, 10FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:3.05m; Length - Imperial:10ft; Product Range:-; Length:10ft RoHS Compliant: Yes

CABLE COVER, ZIPPER, NYLON, BLACK, 10FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:3.05m; Length - Imperial:10ft; Product Range:-; Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 47W8640
Product Name Cable Cover, Zipper, Nylon, Black, 10Ft; Sleeving / Tubing Type Menda
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-06-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 099391-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details