The Probe Kit includes four pieces made from 300 Series Stainless Steel, designed for various probing applications. The kit features a light blue vinyl pouch with individual pockets for each tool, ensuring organized storage. The probes include a straight needle point, a hook needle point, an angle needle point, and a curved needle point, all of which are semi-hardened and can be reshaped for specialized tasks. The handles are designed with a 5/32" (4mm) hex shape to prevent rolling during use. This product is made in America and is RoHS compliant, making it suitable for projects requiring adherence to environmental standards.
PROBE KIT, 4 PIECES; Kit Contents:4-Pcs of Straight, Hook, Angle & Curved Needle Point Probe; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 96H7144 |
| Product Name | Probe Kit, 4 Pieces; Kit Contents Menda |