STAINLESS STEEL PROBE, CURVED TIP, 5.5IN; Scriber / Probe Type:Curved Probe; Overall Length:5.5"; Product Range:-; Length:5-1/2"; Tool Body Material:Stainless Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M6787 |
| Product Name | Stainless Steel Probe, Curved Tip, 5.5In; Scriber / Probe Type Menda |