PROBER, NYLON, 6IN.; Scriber / Probe Type:Straight Probe; Overall Length:6"; Product Range:-; Tool Body Material:Nylon (Polyamide) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 90H0265 |
| Product Name | Prober, Nylon, 6In.; Scriber / Probe Type Menda |