HARNESSING WIRE THREADER; For Use With:Harnessed Wires; Product Range:-; Body Material:Stainless Steel; Height:0.52"; Length:3.68"; Material:Stainless Steel w/ Orange PVC Cover; Tool Body Material:PVC (Polyvinylchloride) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 88H1252 |
| Product Name | Harnessing Wire Threader; For Use With Menda |