STAINLESS STEEL PROBE, HOOK TIP, 5.5IN; Scriber / Probe Type:Hook Probe; Overall Length:5.5"; Product Range:-; Length:5-1/2"; Tool Body Material:Stainless Steel RoHS Compliant: Yes
Hand Tools PROBE STEEL HOOK 5-1/2"
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 50M6760 | 35123 |
| Product Name | Stainless Steel Probe, Hook Tip, 5.5In; Scriber / Probe Type Menda | Hand Tools |