The product 35020D-ND is a vertical clip-on badge holder designed for use in clean room environments. It features a clear vinyl construction with a front material thickness of 0.012 inches and a back thickness of 0.030 inches, providing durability while maintaining visibility of the badge. The outer dimensions of the holder are 2 11/16 inches by 3 11/16 inches, accommodating standard badge sizes. It includes a rotating bulldog clip for easy attachment. The product is made in America and has a material tolerance of ±10% for thickness and ±1/16 inch for dimensions. It is important to note that this product may expose users to chemicals known to the State of California to cause cancer, as indicated by a warning on the datasheet.
| DigiKey | |
|---|---|
| Product Category | Cleanroom Supplies and Accessories |
| Product Number | 35020D-ND |
| Product Name | Anti-Static, ESD, Clean Room Accessories |