Protektive Pak Heat Shrink Tubing, 15.875Mm Id, Ptfe, Pack Of 10 6In Pieces; Shrink Ratio Pro Power 3502

Description
HEAT SHRINK TUBING, 15.875MM ID, PTFE, PACK OF 10 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.875mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 15.875MM ID, PTFE, PACK OF 10 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.875mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 15.875Mm Id, Ptfe, Pack Of 10 6In Pieces; Shrink Ratio Pro Power - 92N6020 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 15.875Mm Id, Ptfe, Pack Of 10 6In Pieces; Shrink Ratio Pro Power
92N6020
Heat Shrink Tubing, 15.875Mm Id, Ptfe, Pack Of 10 6In Pieces; Shrink Ratio Pro Power 92N6020
HEAT SHRINK TUBING, 15.875MM ID, PTFE, PACK OF 10 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.875mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 15.875MM ID, PTFE, PACK OF 10 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.875mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N6020
Product Name Heat Shrink Tubing, 15.875Mm Id, Ptfe, Pack Of 10 6In Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing - QKY100B-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Heat Shrink Tubing - 0450092004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details