Protektive Pak Heat Shrink Tubing, 9.525Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power 3499

Description
HEAT SHRINK TUBING, 9.525MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 9.525MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9.525Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power - 92N6017 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power
92N6017
Heat Shrink Tubing, 9.525Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power 92N6017
HEAT SHRINK TUBING, 9.525MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N6017
Product Name Heat Shrink Tubing, 9.525Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details