Protektive Pak Heat Shrink Tubing, 7.95Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power 3498

Description
HEAT SHRINK TUBING, 7.95MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.313"; I.D. Supplied - Metric:7.95mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 7.95MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.313"; I.D. Supplied - Metric:7.95mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 7.95Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power - 92N6016 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 7.95Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power
92N6016
Heat Shrink Tubing, 7.95Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power 92N6016
HEAT SHRINK TUBING, 7.95MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.313"; I.D. Supplied - Metric:7.95mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 7.95MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.313"; I.D. Supplied - Metric:7.95mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N6016
Product Name Heat Shrink Tubing, 7.95Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-04-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 009218-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details