Protektive Pak Heat Shrink Tubing, 4.78Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power 3496

Description
HEAT SHRINK TUBING, 4.78MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.78mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 4.78MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.78mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4.78Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power - 92N6014 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.78Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power
92N6014
Heat Shrink Tubing, 4.78Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power 92N6014
HEAT SHRINK TUBING, 4.78MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.78mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.78MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.78mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N6014
Product Name Heat Shrink Tubing, 4.78Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Heat Shrink Tubing - Q-175K-3/4-02-QB6IN-2-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
shrink tube - 064743N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details