SCS Moisture Barrier Bag, Heat Seal, 12x8; Bag Type Scs 337812

Description
MOISTURE BARRIER BAG, HEAT SEAL, 12"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:8"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes
Description
MOISTURE BARRIER BAG, HEAT SEAL, 12"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:8"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 12x8; Bag Type Scs - 66Y8940 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 12x8; Bag Type Scs
66Y8940
Moisture Barrier Bag, Heat Seal, 12x8; Bag Type Scs 66Y8940
MOISTURE BARRIER BAG, HEAT SEAL, 12"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:8"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 12"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:8"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 66Y8940
Product Name Moisture Barrier Bag, Heat Seal, 12x8; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details