SCS Anti-Static Control Products 3371216

Description
MOISTURE BARRIER BAG, 3370 SERIES, 12x16
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, 3370 SERIES, 12x16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
3371216
Anti-Static Control Products 3371216
MOISTURE BARRIER BAG, 3370 SERIES, 12x16

MOISTURE BARRIER BAG, 3370 SERIES, 12x16

Buy Now
Moisture Barrier Bag, Heat Seal, 16x12; Bag Type Scs - 02AC9285 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 16x12; Bag Type Scs
02AC9285
Moisture Barrier Bag, Heat Seal, 16x12; Bag Type Scs 02AC9285
MOISTURE BARRIER BAG, HEAT SEAL, 16"X12"; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:12"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 16"X12"; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:12"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 3371216 02AC9285
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 16x12; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details