SCS Moisture Barr Bag, Heat Seal, 14.5x10; Bag Type Scs 3371014.5

Description
MOISTURE BARR BAG, HEAT SEAL, 14.5"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:14.5"; Length - Metric:368.3mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARR BAG, HEAT SEAL, 14.5"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:14.5"; Length - Metric:368.3mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barr Bag, Heat Seal, 14.5x10; Bag Type Scs - 66Y8934 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barr Bag, Heat Seal, 14.5x10; Bag Type Scs
66Y8934
Moisture Barr Bag, Heat Seal, 14.5x10; Bag Type Scs 66Y8934
MOISTURE BARR BAG, HEAT SEAL, 14.5"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:14.5"; Length - Metric:368.3mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes

MOISTURE BARR BAG, HEAT SEAL, 14.5"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:14.5"; Length - Metric:368.3mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 66Y8934
Product Name Moisture Barr Bag, Heat Seal, 14.5x10; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details