Protektive Pak Gaffer Tape, Cloth, 50M X 96Mm; Tape Type Pro Power 3140WHITE

Description
GAFFER TAPE, CLOTH, 50M X 96MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:96mm; Tape Width - Imperial:3.78"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes
Datasheet
Description
GAFFER TAPE, CLOTH, 50M X 96MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:96mm; Tape Width - Imperial:3.78"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gaffer Tape, Cloth, 50M X 96Mm; Tape Type Pro Power - 80Y4157 - Newark, An Avnet Company
Chicago, IL, United States
Gaffer Tape, Cloth, 50M X 96Mm; Tape Type Pro Power
80Y4157
Gaffer Tape, Cloth, 50M X 96Mm; Tape Type Pro Power 80Y4157
GAFFER TAPE, CLOTH, 50M X 96MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:96mm; Tape Width - Imperial:3.78"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes

GAFFER TAPE, CLOTH, 50M X 96MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:96mm; Tape Width - Imperial:3.78"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 80Y4157
Product Name Gaffer Tape, Cloth, 50M X 96Mm; Tape Type Pro Power
Width 3.78 inches (96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Duct Tapes - 2231074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 1.97 inches (50 mm)
Thickness 0.0091 inches (0.2300 mm)
View Details
Polyethylene Coated - 225FR - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Polyethylene Coated
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details