Protektive Pak Gaffer Tape, Cloth, 50M X 96Mm; Tape Type Pro Power 3140SIL

Description
GAFFER TAPE, CLOTH, 50M X 96MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:96mm; Tape Width - Imperial:3.78"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes
Datasheet
Description
GAFFER TAPE, CLOTH, 50M X 96MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:96mm; Tape Width - Imperial:3.78"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gaffer Tape, Cloth, 50M X 96Mm; Tape Type Pro Power - 54M2630 - Newark, An Avnet Company
Chicago, IL, United States
Gaffer Tape, Cloth, 50M X 96Mm; Tape Type Pro Power
54M2630
Gaffer Tape, Cloth, 50M X 96Mm; Tape Type Pro Power 54M2630
GAFFER TAPE, CLOTH, 50M X 96MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:96mm; Tape Width - Imperial:3.78"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes

GAFFER TAPE, CLOTH, 50M X 96MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:96mm; Tape Width - Imperial:3.78"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 54M2630
Product Name Gaffer Tape, Cloth, 50M X 96Mm; Tape Type Pro Power
Width 3.78 inches (96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Double Sided Tapes - 1612918 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 1.97 inches (50 mm)
View Details
FlexomountT Solid Printing Tape - 413DL - Budnick Converting, Inc.
Specs
Type Adhesive; FlexomountT Solid Printing Tape
Thickness 0.0015 inches (0.0381 mm)
Adhesive PVC - Polyvinylchloride
View Details