GAFFER TAPE, CLOTH, 164FT X 1.97"; Tape Type:Gaffer; Tape Colour:Black; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:164ft; Roll Length - Metric:50m; Tape Width - Imperial:1.97"; Tape Width - Metric:50mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 54M2621 |
| Product Name | Gaffer Tape, Cloth, 164Ft X 1.97; Tape Type Pro Power |
| Width | 1.97 inches (50.04 mm) |