Protektive Pak Shielded Multiconductor Cable, 2 Conductor, 7 / 0.1Mm, 328Ft, 30V; Cable Shielding Pro Power 3027442

Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 7 / 0.1MM, 328FT, 30V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:-; Conductor Area CSA:0.055mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 7 / 0.1MM, 328FT, 30V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:-; Conductor Area CSA:0.055mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 2 Conductor, 7 / 0.1Mm, 328Ft, 30V; Cable Shielding Pro Power - 98K8669 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 7 / 0.1Mm, 328Ft, 30V; Cable Shielding Pro Power
98K8669
Shielded Multiconductor Cable, 2 Conductor, 7 / 0.1Mm, 328Ft, 30V; Cable Shielding Pro Power 98K8669
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 7 / 0.1MM, 328FT, 30V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:-; Conductor Area CSA:0.055mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 7 / 0.1MM, 328FT, 30V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:-; Conductor Area CSA:0.055mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98K8669
Product Name Shielded Multiconductor Cable, 2 Conductor, 7 / 0.1Mm, 328Ft, 30V; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
RF Cables And RF Cable Assemblies - NB1350 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details