Desco Industries, Inc. Anti-Static, ESD Bags, Materials 300912

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 9"" (228.6mm) X 12"" (304.8mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 9"" (228.6mm) X 12"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP416-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP416-ND
Anti-Static, ESD Bags, Materials SCP416-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 9"" (228.6mm) X 12"" (304.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 9"" (228.6mm) X 12"" (304.8mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
300912
Anti-Static Control Products 300912
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Bag, Static Shield, Metal-In; Bag Type Scs - 34P7531 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
34P7531
Bag, Static Shield, Metal-In; Bag Type Scs 34P7531
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:9"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:9"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 300912 - 12 in Length - 9 in Wide - 3 mil Thick - SCS 300912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 300912 - 12 in Length - 9 in Wide - 3 mil Thick
SCS 300912
SCS 1000 Series Translucent Metal-In Bag 300912 - 12 in Length - 9 in Wide - 3 mil Thick SCS 300912
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 9 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 9 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP416-ND 300912 34P7531 SCS 300912
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Bag, Static Shield, Metal-In; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 300912 - 12 in Length - 9 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details