Desco Industries, Inc. Anti-Static, ESD Bags, Materials 30088

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 8"" (203.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 8"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP357-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP357-ND
Anti-Static, ESD Bags, Materials SCP357-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 8"" (203.2mm)"

Buy Now Datasheet
SCS 30088, 1000 Series Metal-In Static Shielding Zip Bag 8 in x 8 in - 30088 - Ellsworth Adhesives
Germantown, WI, USA
SCS 30088, 1000 Series Metal-In Static Shielding Zip Bag 8 in x 8 in
30088
SCS 30088, 1000 Series Metal-In Static Shielding Zip Bag 8 in x 8 in 30088
SCS 30088, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 8 in.

SCS 30088, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 8 in.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
30088
Anti-Static Control Products 30088
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Bag, Static Shield, Metal-In; Bag Type Scs - 34P7530 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
34P7530
Bag, Static Shield, Metal-In; Bag Type Scs 34P7530
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site
Metal-In Bag, 203.2Mm X 203.2Mm; Bag Type Scs - 52AH7917 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 203.2Mm X 203.2Mm; Bag Type Scs
52AH7917
Metal-In Bag, 203.2Mm X 203.2Mm; Bag Type Scs 52AH7917
METAL-IN BAG, 203.2MM X 203.2MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:8"; Width - Metric:203.2mm; Length - Metric:203.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Resealable; RoHS Compliant: Yes

METAL-IN BAG, 203.2MM X 203.2MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:8"; Width - Metric:203.2mm; Length - Metric:203.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Resealable; RoHS Compliant: Yes

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 30088 - 8 in Length - 8 in Wide - 3 mil Thick - SCS 30088 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 30088 - 8 in Length - 8 in Wide - 3 mil Thick
SCS 30088
SCS 1000 Series Translucent Metal-In Bag 30088 - 8 in Length - 8 in Wide - 3 mil Thick SCS 30088
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Ellsworth Adhesives Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP357-ND 30088 30088 34P7530 SCS 30088
Product Name Anti-Static, ESD Bags, Materials SCS 30088, 1000 Series Metal-In Static Shielding Zip Bag 8 in x 8 in Anti-Static Control Products Bag, Static Shield, Metal-In; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 30088 - 8 in Length - 8 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details