SCS Anti-Static Control Products 30085

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
30085
Anti-Static Control Products 30085
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Static Shielding Bag, Heat Seal, 8x5; Bag Type Scs - 66Y8931 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 8x5; Bag Type Scs
66Y8931
Static Shielding Bag, Heat Seal, 8x5; Bag Type Scs 66Y8931
STATIC SHIELDING BAG, HEAT SEAL, 8"X5"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 8"X5"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 30085 66Y8931
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 8x5; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details