SHIELD BAG,METAL-IN ZIP, 205x255MM,100EA
STATIC SHIELD BAG, 1000 SERIES METAL-IN
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 10"" (254mm)"
SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes
ANTISTATIC BAG, RESEALABLE, CLR, 10X8" ROHS COMPLIANT: YES
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 1745070 | 300810 | SCP315-ND | 39M3847 | 41AH2723 | SCS 300810 |
| Product Name | Anti Static Packaging | Anti-Static Control Products | Anti-Static, ESD Bags, Materials | Scc1000 Static Shielding Bag, Zip; Bag Type Scs | Antistatic Bag, Resealable, Clr, 10X8 Rohs Compliant Scs | SCS 1000 Series Translucent Metal-In Bag 300810 - 10 in Length - 8 in Wide - 3 mil Thick |
| Features | Shielded; ESD | ESD | StaticShield | |||
| Height | 10 inch (254 mm) | |||||
| Length | 10 inch (254 mm) | 10 inch (254 mm) | 10 inch (254 mm) |