SCS Anti-Static Control Products 30077

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
30077
Anti-Static Control Products 30077
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 7x7; Bag Type Scs - 78Y8793 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 7x7; Bag Type Scs
78Y8793
Static Shielding Bag, Heat Seal, 7x7; Bag Type Scs 78Y8793
STATIC SHIELDING BAG, HEAT SEAL, 7"X7"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:7"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 7"X7"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:7"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 30077 78Y8793
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 7x7; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details