Desco Industries, Inc. Anti-Static Control Products 300624

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
300624
Anti-Static Control Products 300624
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Static Shielding Bag, Heat Seal, 6x24; Bag Type Scs - 34P7529 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 6x24; Bag Type Scs
34P7529
Static Shielding Bag, Heat Seal, 6x24; Bag Type Scs 34P7529
STATIC SHIELDING BAG, HEAT SEAL, 6"X24"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 6"X24"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 series Translucent Metal-In Bag 300624 - 24 in Length - 6 in Wide - 3 mil Thick - SCS 300624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 series Translucent Metal-In Bag 300624 - 24 in Length - 6 in Wide - 3 mil Thick
SCS 300624
SCS 1000 series Translucent Metal-In Bag 300624 - 24 in Length - 6 in Wide - 3 mil Thick SCS 300624
The SCS 1000 series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 300624 34P7529 SCS 300624
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 6x24; Bag Type Scs SCS 1000 series Translucent Metal-In Bag 300624 - 24 in Length - 6 in Wide - 3 mil Thick
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1252358 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 2.99 inch (76 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details