Desco Industries, Inc. Anti-Static Control Products 300424

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
300424
Anti-Static Control Products 300424
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Anti-Static, ESD Bags, Materials - SCP462-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP462-ND
Anti-Static, ESD Bags, Materials SCP462-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 24"" (609.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 24"" (609.6mm)"

Buy Now Datasheet
Anti Static Packaging - 1745067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745067
Anti Static Packaging 1745067
SHIELD BAG,METAL-IN ZIP, 102x610MM,100EA

SHIELD BAG,METAL-IN ZIP, 102x610MM,100EA

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 300424 - 24 in Length - 4 in Wide - 3 mil Thick - SCS 300424 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 300424 - 24 in Length - 4 in Wide - 3 mil Thick
SCS 300424
SCS 1000 Series Translucent Metal-In Bag 300424 - 24 in Length - 4 in Wide - 3 mil Thick SCS 300424
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Metal-In Bag, 101.6Mm X 609.6Mm, Pk100; Bag Type Scs - 52AH7915 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 101.6Mm X 609.6Mm, Pk100; Bag Type Scs
52AH7915
Metal-In Bag, 101.6Mm X 609.6Mm, Pk100; Bag Type Scs 52AH7915
METAL-IN BAG, 101.6MM X 609.6MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:24"; Width - Metric:101.6mm; Length - Metric:609.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

METAL-IN BAG, 101.6MM X 609.6MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:24"; Width - Metric:101.6mm; Length - Metric:609.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 300424 SCP462-ND 1745067 SCS 300424 52AH7915
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Anti Static Packaging SCS 1000 Series Translucent Metal-In Bag 300424 - 24 in Length - 4 in Wide - 3 mil Thick Metal-In Bag, 101.6Mm X 609.6Mm, Pk100; Bag Type Scs
Container Type Bag Bag Bag Bag
Features ESD StaticShield Shielded; ESD
Height 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908445 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details