Desco Industries, Inc. Anti-Static, ESD Bags, Materials 30033

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 3"" (76.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 3"" (76.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP404-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP404-ND
Anti-Static, ESD Bags, Materials SCP404-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 3"" (76.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 3"" (76.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
30033
Anti-Static Control Products 30033
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
SCS 30033, 1000 Series Metal-In Static Shielding Zip Bag 3 in x 3 in - 30033 - Ellsworth Adhesives
Germantown, WI, USA
SCS 30033, 1000 Series Metal-In Static Shielding Zip Bag 3 in x 3 in
30033
SCS 30033, 1000 Series Metal-In Static Shielding Zip Bag 3 in x 3 in 30033
SCS 30033, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series 3 in x 3 in.

SCS 30033, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series 3 in x 3 in.

Supplier's Site
Bag, Static Shield, Metal-In; Bag Type Scs - 34P7527 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
34P7527
Bag, Static Shield, Metal-In; Bag Type Scs 34P7527
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 30033 - 3 in Length - 3 in Wide - 3 mil Thick - SCS 30033 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 30033 - 3 in Length - 3 in Wide - 3 mil Thick
SCS 30033
SCS 1000 Series Translucent Metal-In Bag 30033 - 3 in Length - 3 in Wide - 3 mil Thick SCS 30033
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 3 in x 3 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 3 in x 3 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP404-ND 30033 30033 34P7527 SCS 30033
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS 30033, 1000 Series Metal-In Static Shielding Zip Bag 3 in x 3 in Bag, Static Shield, Metal-In; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 30033 - 3 in Length - 3 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details