Desco Industries, Inc. Anti-Static Control Products 3002424

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
3002424
Anti-Static Control Products 3002424
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
SCS 3002424, 1000 Series Metal-In Static Shielding Zip Bag 24 in x 24 in - 3002424 - Ellsworth Adhesives
Germantown, WI, USA
SCS 3002424, 1000 Series Metal-In Static Shielding Zip Bag 24 in x 24 in
3002424
SCS 3002424, 1000 Series Metal-In Static Shielding Zip Bag 24 in x 24 in 3002424
SCS 3002424, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 24 in x 24 in.

SCS 3002424, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 24 in x 24 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP422-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP422-ND
Anti-Static, ESD Bags, Materials SCP422-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 24"" (609.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 24"" (609.6mm)"

Buy Now Datasheet
SCS 1000 Series Translucent Metal-In Bag 3002424 - 24 in Length - 24 in Wide - 3 mil Thick - SCS 3002424 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 3002424 - 24 in Length - 24 in Wide - 3 mil Thick
SCS 3002424
SCS 1000 Series Translucent Metal-In Bag 3002424 - 24 in Length - 24 in Wide - 3 mil Thick SCS 3002424
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 24 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 24 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Bag, Static Shield, Metal-In; Bag Type Scs - 34P7526 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
34P7526
Bag, Static Shield, Metal-In; Bag Type Scs 34P7526
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:24"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:24"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Bag, Metal-In, Resealable Rohs Compliant Scs - 40AH5644 - Newark, An Avnet Company
Chicago, IL, United States
Esd Bag, Metal-In, Resealable Rohs Compliant Scs
40AH5644
Esd Bag, Metal-In, Resealable Rohs Compliant Scs 40AH5644
ESD BAG, METAL-IN, RESEALABLE ROHS COMPLIANT: YES

ESD BAG, METAL-IN, RESEALABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Ellsworth Adhesives DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 3002424 3002424 SCP422-ND SCS 3002424 34P7526 40AH5644
Product Name Anti-Static Control Products SCS 3002424, 1000 Series Metal-In Static Shielding Zip Bag 24 in x 24 in Anti-Static, ESD Bags, Materials SCS 1000 Series Translucent Metal-In Bag 3002424 - 24 in Length - 24 in Wide - 3 mil Thick Bag, Static Shield, Metal-In; Bag Type Scs Esd Bag, Metal-In, Resealable Rohs Compliant Scs
Container Type Bag Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Bin Bags - 7716572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Plastic
View Details