Desco Industries, Inc. Anti-Static Control Products 30023

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
30023
Anti-Static Control Products 30023
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Anti Static Packaging - 1745856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745856
Anti Static Packaging 1745856
SCS 30023 Anti-Static Bag

SCS 30023 Anti-Static Bag

Supplier's Site
SCS 30023, 1000 Series Metal-In Static Shielding Zip Bag 2 in x 3 in - 30023 - Ellsworth Adhesives
Germantown, WI, USA
SCS 30023, 1000 Series Metal-In Static Shielding Zip Bag 2 in x 3 in
30023
SCS 30023, 1000 Series Metal-In Static Shielding Zip Bag 2 in x 3 in 30023
SCS 30023, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 2 in x 3 in.

SCS 30023, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 2 in x 3 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP403-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP403-ND
Anti-Static, ESD Bags, Materials SCP403-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 3"" (76.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 3"" (76.2mm)"

Buy Now Datasheet
SCS 1000 Series Translucent Metal-In Bag 30023 - 3 in Length - 2 in Wide - 3 mil Thick - SCS 30023 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 30023 - 3 in Length - 2 in Wide - 3 mil Thick
SCS 30023
SCS 1000 Series Translucent Metal-In Bag 30023 - 3 in Length - 2 in Wide - 3 mil Thick SCS 30023
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The overall length and width are 3 in x 2 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The overall length and width are 3 in x 2 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Scc1000 Static Shielding Bag, Zip; Bag Type Scs - 56P5453 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Zip; Bag Type Scs
56P5453
Scc1000 Static Shielding Bag, Zip; Bag Type Scs 56P5453
SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76mm; Width - Imperial:2"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76mm; Width - Imperial:2"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Ellsworth Adhesives DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 30023 1745856 30023 SCP403-ND SCS 30023 56P5453
Product Name Anti-Static Control Products Anti Static Packaging SCS 30023, 1000 Series Metal-In Static Shielding Zip Bag 2 in x 3 in Anti-Static, ESD Bags, Materials SCS 1000 Series Translucent Metal-In Bag 30023 - 3 in Length - 2 in Wide - 3 mil Thick Scc1000 Static Shielding Bag, Zip; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Features ESD Shielded; ESD ESD; StaticShield StaticShield
Height 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details