SCS Static Shielding Bag, Heat Seal, 12x27; Bag Type Scs 3001227

Description
STATIC SHIELDING BAG, HEAT SEAL, 12"X27"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:27"; Length - Metric:685.8mm; Width - Imperial:12"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
STATIC SHIELDING BAG, HEAT SEAL, 12"X27"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:27"; Length - Metric:685.8mm; Width - Imperial:12"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Shielding Bag, Heat Seal, 12x27; Bag Type Scs - 66Y8868 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 12x27; Bag Type Scs
66Y8868
Static Shielding Bag, Heat Seal, 12x27; Bag Type Scs 66Y8868
STATIC SHIELDING BAG, HEAT SEAL, 12"X27"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:27"; Length - Metric:685.8mm; Width - Imperial:12"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 12"X27"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:27"; Length - Metric:685.8mm; Width - Imperial:12"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 66Y8868
Product Name Static Shielding Bag, Heat Seal, 12x27; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details