STATIC SHIELD BAG, 1000 SERIES METAL-IN
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.
SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 3001216 | SCP388-ND | SCS 3001216 | 34P7522 |
| Product Name | Anti-Static Control Products | Anti-Static, ESD Bags, Materials | SCS 1000 Series Translucent Metal-In Bag 3001216 - 16 in Length - 12 in Wide - 3 mil Thick | Scc1000 Static Shielding Bag, Zip; Bag Type Scs |
| Container Type | Bag | Bag | Bag | Bag |