Desco Industries, Inc. Anti-Static Control Products 3001024

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
3001024
Anti-Static Control Products 3001024
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Anti-Static, ESD Bags, Materials - SCP756-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP756-ND
Anti-Static, ESD Bags, Materials SCP756-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 24"" (609.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 24"" (609.6mm)"

Buy Now Datasheet
Anti Static Packaging - 1745072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745072
Anti Static Packaging 1745072
SHIELD BAG,METAL-IN ZIP, 254X610MM,100EA

SHIELD BAG,METAL-IN ZIP, 254X610MM,100EA

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 3001024 - 24 in Length - 10 in Wide - 3 mil Thick - SCS 3001024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 3001024 - 24 in Length - 10 in Wide - 3 mil Thick
SCS 3001024
SCS 1000 Series Translucent Metal-In Bag 3001024 - 24 in Length - 10 in Wide - 3 mil Thick SCS 3001024
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Shielding Metal-In Bag, 254Mm X 609.6Mm; Bag Type Scs - 85AC2359 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 254Mm X 609.6Mm; Bag Type Scs
85AC2359
Shielding Metal-In Bag, 254Mm X 609.6Mm; Bag Type Scs 85AC2359
SHIELDING METAL-IN BAG, 254MM X 609.6MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:24"; Width - Metric:254mm; Length - Metric:609.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

SHIELDING METAL-IN BAG, 254MM X 609.6MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:24"; Width - Metric:254mm; Length - Metric:609.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 3001024 SCP756-ND 1745072 SCS 3001024 85AC2359
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Anti Static Packaging SCS 1000 Series Translucent Metal-In Bag 3001024 - 24 in Length - 10 in Wide - 3 mil Thick Shielding Metal-In Bag, 254Mm X 609.6Mm; Bag Type Scs
Container Type Bag Bag Bag Bag
Features ESD StaticShield Shielded; ESD
Height 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Storage Boxes - 1846688 - RS Components, Ltd.
Specs
Container Type Box
Material Foam; Foam
Features Shielded; ESD
View Details