Desco Industries, Inc. Anti-Static Control Products 3001014

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
3001014
Anti-Static Control Products 3001014
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Anti Static Packaging - 1745074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745074
Anti Static Packaging 1745074
SCS 3001014 Anti-Static Bag

SCS 3001014 Anti-Static Bag

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP299-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP299-ND
Anti-Static, ESD Bags, Materials SCP299-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 14"" (355.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 14"" (355.6mm)"

Buy Now Datasheet
SCS 1000 Series Translucent Metal-In Bag 3001014 - 14 in Length - 10 in Wide - 3 mil Thick - SCS 3001014 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 3001014 - 14 in Length - 10 in Wide - 3 mil Thick
SCS 3001014
SCS 1000 Series Translucent Metal-In Bag 3001014 - 14 in Length - 10 in Wide - 3 mil Thick SCS 3001014
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Scc1000 Static Shielding Bag, Zip; Bag Type Scs - 39M3835 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Zip; Bag Type Scs
39M3835
Scc1000 Static Shielding Bag, Zip; Bag Type Scs 39M3835
SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:14"; Length - Metric:355mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:14"; Length - Metric:355mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 3001014 1745074 SCP299-ND SCS 3001014 39M3835
Product Name Anti-Static Control Products Anti Static Packaging Anti-Static, ESD Bags, Materials SCS 1000 Series Translucent Metal-In Bag 3001014 - 14 in Length - 10 in Wide - 3 mil Thick Scc1000 Static Shielding Bag, Zip; Bag Type Scs
Container Type Bag Bag Bag Bag
Features ESD Shielded; ESD StaticShield
Height 14.02 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details