STATIC SHIELD BAG, 1000 SERIES METAL-IN
SCS 3001012, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 12 in.
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.
SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Ellsworth Adhesives | DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 3001012 | 3001012 | SCP308-ND | SCS 3001012 | 39M3834 |
| Product Name | Anti-Static Control Products | SCS 3001012, 1000 Series Metal-in Static Shielding Zip Bag 10 in x 12 in | Anti-Static, ESD Bags, Materials | SCS 1000 Series Translucent Metal-In Bag 3001012 - 12 in Length - 10 in Wide - 3 mil Thick | Scc1000 Static Shielding Bag, Zip; Bag Type Scs |
| Container Type | Bag | Bag | Bag | Bag | Bag |