Protektive Pak Electrical Insultape, Pvc, 20M X 19Mm; Tape Type Pro Power 2705 BLKTAPE

Description
ELECTRICAL INSULTAPE, PVC, 20M X 19MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL INSULTAPE, PVC, 20M X 19MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Pvc, 20M X 19Mm; Tape Type Pro Power - 80Y4096 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Pvc, 20M X 19Mm; Tape Type Pro Power
80Y4096
Electrical Insultape, Pvc, 20M X 19Mm; Tape Type Pro Power 80Y4096
ELECTRICAL INSULTAPE, PVC, 20M X 19MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; RoHS Compliant: Yes

ELECTRICAL INSULTAPE, PVC, 20M X 19MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 80Y4096
Product Name Electrical Insultape, Pvc, 20M X 19Mm; Tape Type Pro Power
Backing Material Electrical Insulation
Unlock Full Specs
to access all available technical data