Protektive Pak Wire Harness Clip; Cable Clamp / Clip Type Pro Power 2601

Description
WIRE HARNESS CLIP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32.5mm; External Width:12.7mm RoHS Compliant: Yes
Datasheet
Description
WIRE HARNESS CLIP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32.5mm; External Width:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Harness Clip; Cable Clamp / Clip Type Pro Power - 92N4816 - Newark, An Avnet Company
Chicago, IL, United States
Wire Harness Clip; Cable Clamp / Clip Type Pro Power
92N4816
Wire Harness Clip; Cable Clamp / Clip Type Pro Power 92N4816
WIRE HARNESS CLIP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32.5mm; External Width:12.7mm RoHS Compliant: Yes

WIRE HARNESS CLIP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32.5mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 92N4816
Product Name Wire Harness Clip; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products