Protektive Pak Grommet Strip/edging, Nylon, Natural, 100Ft; Grommet Type Pro Power 2581

Description
GROMMET STRIP/EDGING, NYLON, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:0.187"; Grommet Colour:Natural RoHS Compliant: Yes
Datasheet
Description
GROMMET STRIP/EDGING, NYLON, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:0.187"; Grommet Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Strip/edging, Nylon, Natural, 100Ft; Grommet Type Pro Power - 92N4796 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip/edging, Nylon, Natural, 100Ft; Grommet Type Pro Power
92N4796
Grommet Strip/edging, Nylon, Natural, 100Ft; Grommet Type Pro Power 92N4796
GROMMET STRIP/EDGING, NYLON, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:0.187"; Grommet Colour:Natural RoHS Compliant: Yes

GROMMET STRIP/EDGING, NYLON, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:0.187"; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 92N4796
Product Name Grommet Strip/edging, Nylon, Natural, 100Ft; Grommet Type Pro Power
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details