Protektive Pak Grommet Strip/edging, Nylon, Natural; Grommet Type Pro Power 2575

Description
GROMMET STRIP/EDGING, NYLON, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:41.2mm; Cable Diameter Max:47.6mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Natural; Length:4ftRoHS Compliant: Yes
Datasheet
Description
GROMMET STRIP/EDGING, NYLON, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:41.2mm; Cable Diameter Max:47.6mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Natural; Length:4ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Strip/edging, Nylon, Natural; Grommet Type Pro Power - 92N4790 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip/edging, Nylon, Natural; Grommet Type Pro Power
92N4790
Grommet Strip/edging, Nylon, Natural; Grommet Type Pro Power 92N4790
GROMMET STRIP/EDGING, NYLON, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:41.2mm; Cable Diameter Max:47.6mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Natural; Length:4ftRoHS Compliant: Yes

GROMMET STRIP/EDGING, NYLON, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:41.2mm; Cable Diameter Max:47.6mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Natural; Length:4ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 92N4790
Product Name Grommet Strip/edging, Nylon, Natural; Grommet Type Pro Power
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details