Protektive Pak Cable Shielding Pro Power 24-14440

Description
Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:PVC
Datasheet
Description
Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Pro Power - 43W7409 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Pro Power
43W7409
Cable Shielding Pro Power 43W7409
Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:PVC

Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:PVC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W7409
Product Name Cable Shielding Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers