Protektive Pak Cable Shielding Pro Power 24-14435

Description
Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:
Datasheet
Description
Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Pro Power - 43W7408 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Pro Power
43W7408
Cable Shielding Pro Power 43W7408
Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:

Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W7408
Product Name Cable Shielding Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-24292-MM60LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBB-M12W5-P-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details