Protektive Pak Cable Shielding Pro Power 24-14430

Description
Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):100m; Jacket Color:Black; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:
Datasheet
Description
Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):100m; Jacket Color:Black; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Pro Power - 43W7407 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Pro Power
43W7407
Cable Shielding Pro Power 43W7407
Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):100m; Jacket Color:Black; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:

Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):100m; Jacket Color:Black; No. of Max Strands x Strand Size:-; Voltage Rating:-; Jacket Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W7407
Product Name Cable Shielding Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6012A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details