SCS Anti-Static, ESD Bags, Materials 230T912

Description
"BAG STATIC SHIELD MTL IN 9""X12"""
Request a Quote Datasheet
Description
"BAG STATIC SHIELD MTL IN 9""X12"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 1569-230T912-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1569-230T912-ND
Anti-Static, ESD Bags, Materials 1569-230T912-ND
"BAG STATIC SHIELD MTL IN 9""X12"""

"BAG STATIC SHIELD MTL IN 9""X12"""

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
230T912
Anti-Static Control Products 230T912
STATIC SHIELD BAG 2300R SERIES CUSHIONED

STATIC SHIELD BAG 2300R SERIES CUSHIONED

Buy Now
Metal-In Static Shield Bag, 9X12, 100Pc; Bag Type Scs - 49AJ8705 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shield Bag, 9X12, 100Pc; Bag Type Scs
49AJ8705
Metal-In Static Shield Bag, 9X12, 100Pc; Bag Type Scs 49AJ8705
METAL-IN STATIC SHIELD BAG, 9X12", 100PC; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:9"; Length - Metric:228.6mm; Film Thickness:-; Bag Color:-; Seal Type:-; Product Range:2300R Series RoHS Compliant: Yes

METAL-IN STATIC SHIELD BAG, 9X12", 100PC; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:9"; Length - Metric:228.6mm; Film Thickness:-; Bag Color:-; Seal Type:-; Product Range:2300R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 1569-230T912-ND 230T912 49AJ8705
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Metal-In Static Shield Bag, 9X12, 100Pc; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details