SCS Anti-Static, ESD Bags, Materials 230T45

Description
"BAG STATIC SHIELD MTL IN 4""X5"""
Request a Quote Datasheet
Description
"BAG STATIC SHIELD MTL IN 4""X5"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 1569-230T45-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1569-230T45-ND
Anti-Static, ESD Bags, Materials 1569-230T45-ND
"BAG STATIC SHIELD MTL IN 4""X5"""

"BAG STATIC SHIELD MTL IN 4""X5"""

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
230T45
Anti-Static Control Products 230T45
STATIC SHIELD BAG 2300R SERIES CUSHIONED

STATIC SHIELD BAG 2300R SERIES CUSHIONED

Buy Now
Metal-In Static Shield Bag, 4X5, 100Pc; Bag Type Scs - 49AJ8703 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shield Bag, 4X5, 100Pc; Bag Type Scs
49AJ8703
Metal-In Static Shield Bag, 4X5, 100Pc; Bag Type Scs 49AJ8703
METAL-IN STATIC SHIELD BAG, 4X5", 100PC; Bag Type:Static Shielding (Metal-In); Width - Imperial:5"; Length - Imperial:4"; Length - Metric:101.6mm; Film Thickness:-; Bag Color:-; Seal Type:-; Product Range:2300R Series RoHS Compliant: Yes

METAL-IN STATIC SHIELD BAG, 4X5", 100PC; Bag Type:Static Shielding (Metal-In); Width - Imperial:5"; Length - Imperial:4"; Length - Metric:101.6mm; Film Thickness:-; Bag Color:-; Seal Type:-; Product Range:2300R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 1569-230T45-ND 230T45 49AJ8703
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Metal-In Static Shield Bag, 4X5, 100Pc; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details