SCS Anti-Static Control Products 230T1822

Description
STATIC SHIELD BAG 2300R SERIES CUSHIONED
Request a Quote
Description
STATIC SHIELD BAG 2300R SERIES CUSHIONED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
230T1822
Anti-Static Control Products 230T1822
STATIC SHIELD BAG 2300R SERIES CUSHIONED

STATIC SHIELD BAG 2300R SERIES CUSHIONED

Buy Now
Metal-In Static Shield Bag, 18X22, 50Pc; Bag Type Scs - 49AJ8702 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shield Bag, 18X22, 50Pc; Bag Type Scs
49AJ8702
Metal-In Static Shield Bag, 18X22, 50Pc; Bag Type Scs 49AJ8702
METAL-IN STATIC SHIELD BAG, 18X22", 50PC; Bag Type:Static Shielding (Metal-In); Width - Imperial:22"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:-; Bag Color:-; Seal Type:-; Product Range:2300R Series RoHS Compliant: Yes

METAL-IN STATIC SHIELD BAG, 18X22", 50PC; Bag Type:Static Shielding (Metal-In); Width - Imperial:22"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:-; Bag Color:-; Seal Type:-; Product Range:2300R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 230T1822 49AJ8702
Product Name Anti-Static Control Products Metal-In Static Shield Bag, 18X22, 50Pc; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details