SCS Anti-Static Control Products 23067

Description
STATIC SHIELD BAG 2300R SERIES CUSHIONED
Request a Quote Datasheet
Description
STATIC SHIELD BAG 2300R SERIES CUSHIONED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
23067
Anti-Static Control Products 23067
STATIC SHIELD BAG 2300R SERIES CUSHIONED

STATIC SHIELD BAG 2300R SERIES CUSHIONED

Buy Now
Anti-Static, ESD Bags, Materials - SCP575-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP575-ND
Anti-Static, ESD Bags, Materials SCP575-ND
"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 6"" (152.4mm) X 7"" (177.8mm)"

"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 6"" (152.4mm) X 7"" (177.8mm)"

Buy Now Datasheet
SCS 23067, 2300R Series Cushioned Static Shielding Bag 6 in x 7 in - 23067 - Ellsworth Adhesives
Germantown, WI, USA
SCS 23067, 2300R Series Cushioned Static Shielding Bag 6 in x 7 in
23067
SCS 23067, 2300R Series Cushioned Static Shielding Bag 6 in x 7 in 23067
SCS 23067, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 6 in x 7 in.

SCS 23067, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 6 in x 7 in.

Supplier's Site
Cushioned Esd Bag, Heat Seal, 6x7; Bag Type Scs - 02AC7893 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Esd Bag, Heat Seal, 6x7; Bag Type Scs
02AC7893
Cushioned Esd Bag, Heat Seal, 6x7; Bag Type Scs 02AC7893
CUSHIONED ESD BAG, HEAT SEAL, 6"X7"; Bag Type:Static Shield; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:6"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes

CUSHIONED ESD BAG, HEAT SEAL, 6"X7"; Bag Type:Static Shield; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:6"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Ellsworth Adhesives Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 23067 SCP575-ND 23067 02AC7893
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 23067, 2300R Series Cushioned Static Shielding Bag 6 in x 7 in Cushioned Esd Bag, Heat Seal, 6x7; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Work Bags - 2718920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
View Details